The PI49FCT3805CSX is a high-speed CMOS bus switch manufactured by Pericom. Designed for high-performance applications, this switch provides minimal signal distortion and propagation delay. It's ideal for routing signals in networking, data acquisition, and test and measurement equipment. The device ensures efficient signal transfer with low insertion loss, making it a crucial component in high-speed data paths.
Applications:
- Networking Equipment: Used in switches, routers, and network interface cards (NICs) for data path selection.
- Data Acquisition Systems: For routing signals with minimal distortion in DAQ setups.
- Test and Measurement Equipment: Provides signal switching in test and measurement instruments.
- Server Backplanes: Allows communication between different segments in server backplanes.
- Multiplexing/Demultiplexing: Used for signal selection and distribution.
Features:
- Low On-Resistance: Minimizes signal attenuation, ensuring efficient signal transfer.
- High Bandwidth: Supports high-speed data transfer rates.
- Fast Propagation Delay: Ensures rapid signal switching and reduces latency.
- CMOS Technology: Offers low power consumption and high noise immunity.
- Wide Operating Voltage Range: Provides flexibility in system design.
Benefits:
- Improved Signal Integrity: Reduces signal distortion and attenuation.
- Enhanced System Performance: Enables faster data transfer rates and lower latency.
- Reduced Power Consumption: Contributes to energy-efficient system designs.
- Design Flexibility: Offers versatile switching capabilities for various applications.
- Increased Reliability: Provides stable and consistent performance.
Technical Specifications:
The PI49FCT3805CSX typically has a low on-resistance (around 4-7 ohms), a high bandwidth (over 500 MHz), and a very low propagation delay (less than 0.5 ns). It commonly operates on a supply voltage of 3.3V or 5V depending on the particular datasheet. The device usually comes in small surface mount packages.