EN
  • EN
  • DE

P174FCT2245TQE

Part No P174FCT2245TQE
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 265581-P174FCT2245TQE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P174FCT2245TQE CAD Model

Description

The P174FCT2245TQE, manufactured by Pericom, is a high-speed, 8-bit bidirectional transceiver. This device is designed for asynchronous communication between data buses. It's commonly used in applications requiring temporary isolation of bus lines or the ability to switch the direction of data flow, such as memory interfaces, peripheral connections, and backplane communication.

Applications:

  • Memory Interfaces: Used to buffer and isolate memory buses from the main system bus.
  • Peripheral Connections: Enables bidirectional data transfer between microcontrollers and peripherals like displays, sensors, or communication interfaces.
  • Backplane Communication: Facilitates communication between different modules connected to a backplane in a server or industrial system.
  • Bus Isolation: Provides temporary isolation of bus lines for testing or debugging purposes.

Features:

  • Bidirectional Data Flow: Allows data to flow in either direction between two buses, controlled by a direction pin.
  • High-Speed Operation: Supports high-frequency data transfer rates, minimizing propagation delay.
  • Low Ground Bounce: Designed to minimize ground bounce, improving signal integrity and reducing noise.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with existing systems.
  • 3-State Outputs: Provides 3-state outputs, allowing buses to be effectively disconnected when the device is disabled.

Benefits:

  • Improved System Performance: High-speed operation minimizes propagation delay and improves data transfer rates.
  • Enhanced Signal Integrity: Low ground bounce reduces noise and improves signal integrity, enhancing reliability.
  • Simplified Bus Management: Bidirectional data flow simplifies bus management and reduces the need for separate transmit and receive lines.
  • Increased Flexibility: 3-state outputs provide increased flexibility in bus architecture and control.

Additional Details:

The P174FCT2245TQE typically operates from a 5V power supply and is available in a variety of packages, such as SOIC or TSSOP, for surface mount assembly. The direction control pin determines the direction of data flow. The enable pin controls whether the device is active or in a high-impedance state. The device's datasheet provides detailed electrical characteristics, timing diagrams, and package dimensions. Careful attention should be paid to signal termination and decoupling to ensure optimal performance and minimize signal reflections. Proper board layout and grounding techniques are also essential for minimizing noise and ground bounce.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess