EN
  • EN
  • DE

P149FCT

Part No P149FCT
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 265505-P149FCT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P149FCT CAD Model

Description

The P149FCT is a product manufactured by Pericom (now Diodes Incorporated). While specific details require further investigation, given Pericom's product portfolio, it is likely a clock buffer, clock generator, or signal integrity solution. These devices are used to distribute clock signals, generate precise frequencies, or improve signal quality in electronic systems.

Applications:

  • Motherboards: Used to distribute clock signals to various components, ensuring synchronized operation.
  • Networking Equipment: Employed in routers, switches, and servers to generate and distribute precise timing signals.
  • Consumer Electronics: Integrated in devices such as set-top boxes, gaming consoles, and audio/video equipment for clock management.
  • Industrial Automation: Used in industrial control systems for precise timing and synchronization.
  • Data Centers: Applied in servers and storage systems to ensure accurate data transfer and processing.

Features:

  • Low Jitter: Designed to minimize jitter in clock signals, ensuring high accuracy.
  • Multiple Outputs: Provides multiple clock outputs for distributing signals to various components.
  • Flexible Frequency Range: Supports a wide range of frequencies for versatile applications.
  • Low Power Consumption: Designed to minimize power consumption, improving energy efficiency.
  • Compact Package: Available in small packages for space-constrained applications.

Benefits:

  • Improved System Performance: Precise clock signals enhance system stability and performance.
  • Reduced EMI: Low jitter minimizes electromagnetic interference, improving signal integrity.
  • Simplified Design: Integrated features simplify clock management, reducing design complexity.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective solution for clock generation and distribution.

Additional Details:

To determine the exact function and specifications of the P149FCT, the official datasheet from Diodes Incorporated (formerly Pericom) should be consulted. Key specifications to look for include the input voltage range, output frequency range, number of outputs, output signal type (e.g., LVCMOS, LVPECL), jitter performance, and operating temperature range. The device may also feature programmable settings for frequency control or other parameters. Package type (e.g., TSSOP, QFN) is also a critical parameter for PCB layout and assembly.

Designers should consult the official datasheet from Diodes Incorporated for detailed specifications, application notes, and other relevant information to ensure proper selection and integration of the P149FCT in their specific application. Understanding its exact functionality (e.g., clock buffer, clock generator) is crucial for successful implementation.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess