The P13B33X257BE is a high-performance clock buffer from Pericom (now Diodes Incorporated). It's designed to distribute clock signals with minimal skew and jitter, ensuring accurate timing in high-speed digital systems.
Applications
- Clock distribution in servers
- Networking equipment
- Data storage systems
- Telecommunications equipment
- High-speed digital systems
Features
- Low additive jitter
- Low output skew
- Multiple output channels
- Wide operating frequency range
- 3.3V power supply
Benefits
- Improved system performance due to accurate clock signals
- Reduced timing errors and data corruption
- Increased system reliability
- Simplified clock distribution design
- Reduced electromagnetic interference (EMI)
Technical Specifications
While specific electrical characteristics vary, typical specifications for clock buffers in this category include:
- Operating Frequency Range: The range of clock frequencies that the buffer can handle (e.g., 0 MHz to 200 MHz).
- Output Skew: The difference in arrival time between clock signals on different output channels.
- Additive Jitter: The amount of jitter added to the clock signal by the buffer.
- Output Voltage Swing: The voltage range of the output clock signals.
- Power Supply Voltage: The voltage required to power the buffer (typically 3.3V).
Consult the Pericom (Diodes Incorporated) datasheet for the complete and accurate electrical characteristics of the P13B33X257BE. The device is usually available in a surface-mount package.