EN
  • EN
  • DE

PE4306-51

Part No PE4306-51
Manufacturer Peregrine Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833619-PE4306-51
Ultra Librarian 3D Model Ultra Librarian PE4306-51 CAD Model

Description

The PE4306-51 is a high-linearity, broadband, 7-bit RF Digital Step Attenuator (DSA) covering a wide frequency range from 50 MHz to 6 GHz. Manufactured by Peregrine Semiconductor, this DSA offers exceptional attenuation accuracy and is designed for demanding applications requiring precise signal control.

Applications:

  • Base Stations: Used in cellular base station infrastructure for signal leveling and gain control.
  • Wireless Communications: Employed in various wireless communication systems requiring accurate signal attenuation.
  • Test and Measurement Equipment: Integral in test and measurement setups where precise attenuation is crucial.
  • Automated Test Equipment (ATE): Used in ATE systems for signal calibration and verification.
  • Military and Aerospace: Utilized in defense and aerospace applications demanding high-performance RF attenuation.

Features:

  • Frequency Range: Operates from 50 MHz to 6 GHz, supporting a broad range of RF applications.
  • Attenuation Range: Provides a 31.75 dB attenuation range in 0.25 dB steps, enabling fine-grained signal control.
  • High Linearity: Delivers excellent linearity performance, ensuring minimal signal distortion.
  • Low Insertion Loss: Exhibits low insertion loss to maximize signal integrity.
  • Fast Switching Speed: Offers rapid switching speed for dynamic attenuation control.
  • Serial Interface: Controlled via a serial interface for easy integration into digital systems.
  • Single Supply Voltage: Operates from a single positive supply voltage simplifying power supply design.

Benefits:

  • Precise Signal Control: Allows for accurate and repeatable signal attenuation, enhancing system performance.
  • Improved System Performance: High linearity and low insertion loss contribute to overall system efficiency.
  • Simplified Design: Single supply voltage and serial interface ease integration into existing systems.
  • Wide Frequency Range: Adaptable to a variety of applications across the RF spectrum.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding environments.

Additional Details:

The PE4306-51 utilizes Peregrine Semiconductor's UltraCMOS® technology, providing a high-performance, reliable, and cost-effective solution for RF attenuation. The serial interface allows for easy programming and control of the attenuation settings, while the small package size facilitates integration into compact designs. The device’s consistent performance over a wide frequency range makes it suitable for both narrowband and broadband applications. Its typical insertion loss is very low, ensuring minimal signal degradation when the attenuation is set to 0 dB. The high input IP3 (Third-Order Intercept Point) further ensures that signal distortion is minimized even with large input signals.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess