EN
  • EN
  • DE

PE-T2016A

Part No PE-T2016A
Manufacturer Pasternack Enterprises, Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108638-PE-T2016A
Categories Custom Parts
Manufacturer Pasternack Enterprises, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-T2016A CAD Model

Description

The PE-T2016A is a torque wrench from Pasternack Enterprises, designed for accurately tightening SMA, 3.5mm, and 2.92mm connectors. It's a critical tool for ensuring proper connections in RF and microwave systems, preventing damage to connectors and ensuring optimal performance. Precise torque application is essential for minimizing signal reflections and maintaining reliable connections.

Applications:

  • RF and Microwave System Assembly: Used during the assembly of RF and microwave test setups.
  • Connector Maintenance: Essential for regular maintenance of connectors in communication systems.
  • Laboratory Testing: Provides repeatable and accurate torque for laboratory measurements.
  • Field Installations: Used for installing and maintaining RF connectors in the field.
  • Calibration Labs: Ensures correct torque for connector calibration and standardization.

Features:

  • Preset Torque Value: Factory set to the optimal torque for SMA, 3.5mm, and 2.92mm connectors (typically 8 in-lbs).
  • Audible Click: Provides an audible click when the correct torque is reached, preventing over-tightening.
  • Durable Construction: Made with high-quality materials for long-lasting use.
  • Ergonomic Design: Comfortable grip for ease of use and reduced fatigue.
  • Fixed Wrench Head: Designed specifically for SMA, 3.5mm, and 2.92mm connector nuts.

Benefits:

  • Prevents Connector Damage: Accurate torque control prevents over-tightening, which can damage connectors.
  • Ensures Optimal Performance: Proper torque minimizes signal reflections and insertion loss.
  • Increases System Reliability: Consistent torque improves the reliability of RF and microwave connections.
  • Reduces Downtime: Prevents connection failures that can lead to system downtime.
  • Simplifies Assembly: Makes it easy to achieve accurate torque without specialized training.

The PE-T2016A torque wrench is typically preset to 8 in-lbs (inch-pounds), which is a common and recommended torque setting for SMA, 3.5mm, and 2.92mm connectors. The handle is designed for a comfortable grip, and the wrench head is precisely sized to fit the connector nuts. It's a critical tool for anyone working with RF and microwave connectors, as improper torque can lead to significant performance degradation or even permanent connector damage. Regular use of a torque wrench like the PE-T2016A is essential for maintaining the integrity of RF and microwave systems.

You May Also Be Interested in

Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
PLX
Need more? Email Us
QSI
Need more? Email Us
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
NEC
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess