The ZMM55-C7V5 TR is a surface mount Zener diode manufactured by Panjit. It is designed for voltage regulation and transient voltage suppression applications. This diode is part of the ZMM55 series, known for its compact size and reliable performance.
Applications:
- Voltage Regulation
- Transient Voltage Suppression
- Overvoltage Protection
- Clipping circuits
- Electronic Equipment
Features:
- Surface Mount Device (SMD)
- High Surge Capability
- Low Leakage Current
- Glass Passivated Junction
- Lead-Free Finish/RoHS Compliant
- Compact Size
Benefits:
- Provides stable voltage regulation in electronic circuits.
- Protects sensitive components from voltage spikes and surges.
- Ensures reliable operation of electronic devices.
- Facilitates compact designs due to its small size.
- Complies with environmental regulations (RoHS).
Technical Specifications:
The ZMM55-C7V5 TR has a Zener voltage of approximately 7.5V. Detailed electrical characteristics include forward voltage, reverse leakage current, power dissipation, and operating temperature range. The exact forward voltage is typically around 0.9V at a forward current of 10mA. Reverse leakage is typically less than 1uA. The maximum power dissipation is around 500mW. The operating temperature range is generally between -65°C to +150°C. The package type is usually a SOD-80 or similar small outline package. The 'TR' suffix typically indicates tape and reel packaging for automated assembly.