The SS1060FL T/R is a surface-mount Schottky Barrier Rectifier manufactured by Panjit. It is designed for applications requiring high efficiency and fast switching speeds. This device features a low forward voltage drop, minimizing power loss and heat generation. Its robust design ensures reliability in various operating conditions.
Applications
- Switching Power Supplies
- DC-DC Converters
- Freewheeling Diodes
- Reverse Polarity Protection
- LED Lighting
Features
- Low Forward Voltage Drop
- High Surge Current Capability
- Fast Switching Speed
- Surface Mount Package (SMC/DO-214AB)
- RoHS Compliant
Benefits
- Increased Efficiency in Power Conversion
- Reduced Power Dissipation
- Improved Thermal Performance
- Simplified Assembly Process
- Environmentally Friendly
Specifications
The SS1060FL T/R has a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 1.0A. The peak forward surge current is 30A. The typical forward voltage drop at 1.0A is 0.7V. The operating junction temperature ranges from -65°C to +150°C. The package is SMC (DO-214AB). This Schottky diode excels in applications where minimizing power loss and maximizing efficiency are crucial. The fast switching speed reduces switching losses, contributing to overall system efficiency. The surface mount package simplifies the assembly process and reduces manufacturing costs. Its robust construction ensures reliable performance in a variety of operating environments.