EN
  • EN
  • DE

SS1040HE-AU

Part No SS1040HE-AU
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838703-SS1040HE-AU
Ultra Librarian 3D Model Ultra Librarian SS1040HE-AU CAD Model

Description

The SS1040HE-AU, manufactured by Panjit, is a surface mount Schottky Barrier Rectifier designed for high-efficiency rectification. It's tailored for applications requiring low forward voltage drop and fast switching speeds, making it suitable for various power management and protection circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Reverse Polarity Protection
  • Free-wheeling diodes in inductive loads
  • LED Lighting applications

Features:

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • AEC-Q101 Qualified: Suitable for automotive applications requiring high reliability.

Benefits:

  • Improved energy efficiency in power conversion circuits.
  • Enhanced protection against voltage surges and transients.
  • Reduced heat dissipation, leading to improved system reliability.
  • Simplified assembly process and reduced manufacturing costs.
  • Reliable operation in demanding automotive environments.

Additional Details:

Key specifications of the SS1040HE-AU include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 40V
  • Maximum Average Forward Rectified Current (IF(AV)): 10A
  • Forward Voltage (VF): Typically 0.55V at 5A
  • Reverse Leakage Current (IR): Typically 0.5mA at VRRM
  • Operating Temperature Range: -55°C to +150°C
  • Package: SMC (DO-214AB)

The SS1040HE-AU's low forward voltage drop is crucial for minimizing power losses, especially in high-current applications. Its fast switching speed allows for efficient operation at higher frequencies, further contributing to system efficiency. The AEC-Q101 qualification ensures that the rectifier meets the stringent requirements for automotive applications, providing reliable performance under harsh conditions.

Designers should consult the Panjit datasheet for detailed electrical characteristics, thermal performance data, and application notes to ensure proper implementation and optimal performance of the SS1040HE-AU in their specific circuits.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3283 $59.7735
110+ $1.0903 $119.9330
165+ $1.0557 $174.1905
230+ $1.0222 $235.1060
295+ $0.9875 $291.3125
395+ $0.8859 $349.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess