The SS1040FL is a surface-mount Schottky Barrier Rectifier manufactured by Panjit. This diode is optimized for high-efficiency rectification with a focus on low forward voltage drop and excellent surge handling capabilities. It is particularly suited for applications where minimizing power losses and ensuring reliable operation under transient conditions are critical.
Applications
- High-frequency switching power supplies
- Freewheeling diode applications in inductive circuits
- Reverse polarity protection circuits
- DC-DC converters for portable devices
- Solar panel bypass diodes
Features
- Very low forward voltage drop for enhanced efficiency
- High surge current capability for robust performance
- Fast switching speed for minimal switching losses
- Surface mount packaging for automated assembly
- RoHS compliant, ensuring environmental responsibility
Benefits
- Increased efficiency in power conversion leading to energy savings
- Reduced heat generation, improving overall system reliability
- Protection against voltage spikes and surges, enhancing product lifespan
- Simplified and cost-effective manufacturing process
- Environmentally compliant components for sustainable products
Specifications
The SS1040FL boasts a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 1.0A. The peak forward surge current reaches 30A. The typical forward voltage drop at 1.0A is a low 0.5V. The operating junction temperature spans from -65°C to +125°C. It comes in a space-saving SMC (DO-214AB) surface mount package. Its fast reverse recovery time significantly contributes to its high-speed switching performance. This rectifier's low forward voltage drop effectively minimizes power dissipation, making it an excellent choice for energy-conscious designs. The sturdy construction ensures long-term reliability in diverse applications.