EN
  • EN
  • DE

SS0530 T/R

Part No SS0530 T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340359-SS0530 T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS0530 T/R CAD Model

Description

The SS0530 T/R is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for efficient rectification with a low forward voltage drop and fast switching speed, making it suitable for applications where power loss needs to be minimized and switching frequency is high.

Applications

  • Switching Power Supplies: Used as a rectifier in the output stage of switching power supplies.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce heat dissipation.
  • Free-Wheeling Diode Applications: Provides a path for the current in inductive circuits when the switching element turns off.
  • Polarity Protection: Used for reverse polarity protection in electronic circuits.
  • LED Lighting: Improves efficiency in LED driver circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Surface Mount Package: Simplifies assembly and reduces board space.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits

  • Increased Efficiency: Low forward voltage drop leads to reduced power consumption and heat generation.
  • Improved System Performance: Fast switching speed enables higher operating frequencies and faster response times.
  • Enhanced Reliability: High surge current capability ensures robust performance under various operating conditions.
  • Simplified Manufacturing: Surface mount package and tape and reel packaging streamline the assembly process.

Additional Details

The SS0530 T/R typically has a maximum repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward rectified current (IF(AV)) of 0.5A. It is usually available in a surface mount package such as SMB or SMC. The operating temperature range typically spans from -55°C to +125°C or +150°C. The 'T/R' suffix indicates that the part is supplied on Tape and Reel for automated pick-and-place assembly. Always consult the manufacturer's datasheet for accurate electrical characteristics, thermal resistance, mechanical dimensions, and soldering recommendations.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1652 $57.8200
855+ $0.1351 $115.5105
1,320+ $0.1317 $173.8440
1,820+ $0.1271 $231.3220
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess