The SMF170A GN is a surface mount transient voltage suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This device offers a robust and reliable solution for overvoltage protection in a compact SOD-123FL package.
Applications:
- I/O Port Protection
- Data Line Protection
- Power Line Protection
- Automotive Electronics
- Industrial Equipment
Features:
- Surface Mount SOD-123FL Package
- Low Profile
- Fast Response Time: Typically less than 1 ps
- Glass Passivated Junction
- Excellent Clamping Capability
- Unidirectional Configuration
- RoHS Compliant
Benefits:
- Effective Overvoltage Protection: Safeguards sensitive components from damage caused by voltage transients.
- Compact Design: The small SOD-123FL package allows for easy integration into space-constrained applications.
- High Reliability: The glass passivated junction ensures robust and consistent performance.
- Fast Response Time: Quickly clamps voltage spikes to protect downstream circuitry.
- Cost-Effective Solution: Provides a reliable and affordable means of protecting electronic systems.
Additional Details:
The SMF170A GN features a standoff voltage (Vrwm) of 170V and a peak pulse power dissipation of 200W. It operates over a temperature range of -55°C to +150°C. The clamping voltage is carefully controlled to ensure effective protection of sensitive circuits. The small size and robust performance make it suitable for a wide range of applications where overvoltage protection is critical. The SMF170A GN is designed to meet industry standards for surge protection and reliability. Panjit is a well-known manufacturer of semiconductor devices, recognized for quality and performance. The unidirectional configuration ensures that the device only conducts when the voltage exceeds the breakdown voltage in one direction, providing targeted protection.