The SB20200CT is a Schottky Barrier Rectifier produced by Panjit. It is specifically engineered for high-efficiency rectification and fast switching speeds. This diode is characterized by its low forward voltage drop, which minimizes power loss and enhances overall system efficiency.
Applications:
- Switching power supplies
- DC-DC converters
- Freewheeling diodes in inductive loads
- Reverse polarity protection
- High-frequency inverters
Features:
- High surge current capability
- Low forward voltage drop
- High-frequency operation
- Guard ring structure for overvoltage protection
- High reliability and ruggedness
Benefits:
- Improved power efficiency due to low forward voltage drop
- Protection against voltage spikes and surges
- Reduced power dissipation and heat generation
- Enhanced system reliability and durability
- Suitability for high-frequency applications
Technical Specifications:
The SB20200CT boasts a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 20A. The typical forward voltage drop is around 0.8V at 10A. This component operates in a temperature range from -65°C to +150°C. It is commonly available in a TO-220 package, facilitating easy mounting and effective heat dissipation.
The Schottky barrier design ensures faster switching compared to conventional PN junction diodes, making it ideal for high-frequency applications. Its robust surge current capability provides protection against transient voltage events. The SB20200CT is commonly implemented in power supplies, inverters, and DC-DC converters to boost both efficiency and reliability.
Key Parameters:
- VRRM: 200V
- IF(AV): 20A
- VF: ~0.8V at 10A
- Package: TO-220