The SB1660FCT is a dual Schottky Barrier Rectifier manufactured by Panjit. It contains two Schottky diodes within a single package, often with a common cathode configuration. The "F" in the part number typically denotes an isolated or improved thermal package, like a TO-220F. It is designed for high-efficiency rectification and fast switching applications in power supplies, converters, and other high-frequency circuits.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- High-Frequency Inverters
- Freewheeling diodes
- Polarity protection
Features:
- Dual rectifier configuration
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- Isolated or improved thermal package (TO-220F)
Benefits:
- Increased power efficiency
- Reduced power dissipation and heat generation
- Compact design
- Improved thermal performance for higher reliability
- Enhanced system performance in high-frequency circuits
Additional Details:
The SB1660FCT comes in a TO-220F or similar package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 60V, a maximum average forward rectified current (IF(AV)) of 16A (8A per diode), and a low maximum forward voltage drop (VF) typically around 0.7V. The operating temperature range is usually -55°C to +150°C. The dual diode configuration enables efficient full-wave rectification or parallel connection for increased current capacity. The fast switching speed reduces switching losses in high-frequency applications. The isolated package improves thermal management, allowing for higher power dissipation and enhanced reliability. The Schottky barrier provides a lower forward voltage drop, increasing efficiency. The high surge current capability ensures robustness against transient events.