EN
  • EN
  • DE

PJMBZ6V8-AU

Part No PJMBZ6V8-AU
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833847-PJMBZ6V8-AU
Ultra Librarian 3D Model Ultra Librarian PJMBZ6V8-AU CAD Model

Description

The PJMBZ6V8-AU is a Zener diode manufactured by Panjit, specifically designed for automotive applications. This diode is engineered to provide voltage regulation and transient voltage suppression in the harsh electrical environments typical of automobiles. Its robust design and precise characteristics make it suitable for protecting sensitive electronic components from voltage spikes, load dumps, and other transient events commonly encountered in automotive systems.

Applications:

  • Automotive electronics
  • ECU (Engine Control Unit) protection
  • ABS (Anti-lock Braking System) protection
  • Airbag control systems
  • Power supply regulation in automotive systems
  • General voltage regulation

Features:

  • Zener voltage of 6.8V (Nominal)
  • High surge current capability
  • Low leakage current
  • AEC-Q101 qualified
  • Surface mount package
  • RoHS compliant

Benefits:

  • Provides stable voltage regulation in automotive systems
  • Protects sensitive electronic components from voltage transients and surges
  • Enhances reliability of automotive electronic systems
  • Reduces the risk of component failure due to overvoltage conditions
  • Meets stringent automotive industry standards
  • Easy to integrate into existing automotive designs

Specifications:

The PJMBZ6V8-AU Zener diode has a nominal Zener voltage of 6.8V. It has a high surge current capability, which is crucial for withstanding the large transient currents that can occur in automotive electrical systems. The low leakage current minimizes power dissipation and improves efficiency. The AEC-Q101 qualification ensures that the diode meets the stringent reliability requirements of the automotive industry. The surface mount package simplifies assembly and allows for high-density circuit board designs. Consult the official Panjit datasheet for the PJMBZ6V8-AU for precise electrical characteristics like Zener voltage tolerance, dynamic impedance, reverse leakage current, power dissipation, and surge current rating. The datasheet will also include package dimensions and other important specifications.

This Zener diode is commonly used in a variety of automotive electronic applications, where reliable voltage regulation and transient protection are essential. It can be used to protect sensitive electronic control units (ECUs), anti-lock braking systems (ABS), airbag control systems, and other critical automotive components. Its high surge current capability makes it well-suited for handling the large transient currents that can occur during engine start-up, load dumps, and other automotive electrical events. By providing a robust and reliable voltage regulation and transient suppression solution, the PJMBZ6V8-AU contributes to the overall safety and reliability of automotive systems.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess