EN
  • EN
  • DE

PJGL05 T/R

Part No PJGL05 T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276792-PJGL05 T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJGL05 T/R CAD Model

Description

The PJGL05 T/R is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is engineered to safeguard sensitive electronic circuits from the damaging effects of voltage transients, such as those caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. The 'T/R' suffix typically indicates that the device is supplied on tape and reel for automated assembly processes.

Applications

  • Data lines protection: Protecting communication interfaces such as USB, Ethernet, and RS-232 from ESD strikes.
  • Microcontroller I/O ports: Preventing damage to sensitive microcontroller inputs and outputs.
  • Portable electronic devices: ESD protection in smartphones, tablets, and other handheld devices.
  • Consumer electronics: Protecting audio and video inputs and outputs from voltage surges.
  • Industrial control systems: Surge protection in sensor interfaces and communication lines.

Features

  • Low clamping voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast response time: Quickly reacts to transient voltages to minimize the risk of damage.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small footprint: Allows for compact circuit designs.
  • High surge capability: Can withstand high transient currents and voltages.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Enhanced circuit reliability: Prevents damage from ESD and other voltage transients.
  • Reduced downtime: Minimizes equipment failures due to transient voltage events.
  • Improved product lifespan: Extends the life of electronic devices by protecting them from voltage stress.
  • Lower warranty costs: Reduces the likelihood of warranty claims due to ESD damage.
  • Simplified design: Easy to integrate into existing circuit designs.

Additional Details

The PJGL05 T/R features a low clamping voltage to effectively protect downstream components. The device is commonly available in small surface-mount packages like SOD-323 or similar. Key specifications include the reverse standoff voltage, breakdown voltage, peak pulse current, and clamping voltage at a specified pulse current. The low capacitance is crucial for high-speed data line protection, ensuring signal integrity. This TVS diode adheres to industry standards for ESD immunity and surge protection. It is designed for automated assembly, and the tape and reel packaging facilitates efficient manufacturing. The typical operating temperature range is -55°C to +150°C.

You May Also Be Interested in

Samsung
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess