EN
  • EN
  • DE

PJGBLC24C T/R7

Part No PJGBLC24C T/R7
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description ESD Suppressor TVS 15KV 2-Pin SOD-323 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085289-PJGBLC24C T/R7
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJGBLC24C T/R7 CAD Model

Description

The PJGBLC24C T/R7 is a transient voltage suppressor (TVS) diode designed for ESD (Electrostatic Discharge) protection. Manufactured by Panjit, this bi-directional TVS diode is designed to protect sensitive electronic components from voltage surges and ESD strikes. The device offers a fast response time and low clamping voltage, ensuring effective protection against transient voltage events. It is available in a small surface-mount package for easy integration into compact designs.

Applications:

  • Smartphones and tablets
  • Wearable devices
  • Communication interfaces (USB, HDMI)
  • Automotive electronics
  • Industrial equipment

Features:

  • Bi-directional protection: Protects circuits from both positive and negative ESD strikes.
  • Low clamping voltage: Minimizes voltage stress on protected components.
  • Low capacitance: Maintains signal integrity in high-speed data lines.
  • Fast response time: Quickly clamps transient voltages.
  • Small surface-mount package: Saves board space.

Benefits:

  • Enhanced system reliability: Protects against ESD and transient voltage events.
  • Reduced component failure: Prevents damage to sensitive electronic components.
  • Improved signal integrity: Minimizes signal distortion in high-speed applications.
  • Compact design: Allows for use in space-constrained devices.
  • Simplified design: Easy to implement in various applications.

Additional Details:

The PJGBLC24C T/R7 offers robust protection against electrostatic discharge (ESD) and other transient voltage threats. Its low clamping voltage ensures that the voltage seen by the protected components remains within safe limits, preventing damage. The fast response time of the device allows it to quickly clamp transient voltages, minimizing the risk of damage. The low capacitance of the device ensures that it does not significantly degrade signal integrity, making it suitable for high-speed data lines.

This TVS diode exceeds the IEC 61000-4-2 ESD immunity standard, providing a high level of protection. Its compact surface-mount package makes it easy to integrate into various electronic devices. The device is RoHS compliant, meeting environmental standards for hazardous substances. Its robust design and high-performance characteristics make it an excellent choice for protecting sensitive electronic components in a wide range of applications.

You May Also Be Interested in

Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess