The PJESD5V6LC-2W is a transient voltage suppressor (TVS) diode designed for electrostatic discharge (ESD) protection. Manufactured by Panjit, this device protects sensitive electronic components from damage caused by ESD strikes. The '5V6' in the name indicates a typical working voltage of 5.6 volts, while 'LC' likely denotes low capacitance. The '-2W' probably refers to the power dissipation rating and package type. The additional '_R1_00001' might be a specific revision or production code.
Applications:
- ESD protection for USB ports
- ESD protection for HDMI ports
- Protection of sensitive ICs in mobile phones and tablets
- Protection of data lines in communication equipment
- Protection of audio and video interfaces
- General ESD protection in consumer electronics
Features:
- Low clamping voltage to ensure effective protection
- Low capacitance to minimize signal degradation
- Fast response time for quick protection against ESD events
- Small package size for space-saving designs
- AEC-Q101 qualified for automotive applications (check datasheet for confirmation)
Benefits:
- Improved system reliability by preventing ESD-related failures
- Reduced warranty costs due to fewer component failures
- Enhanced product performance by minimizing signal distortion
- Increased design flexibility due to small package size
- Suitable for high-volume manufacturing due to robust design
Additional Details:
This TVS diode is commonly available in surface-mount packages, such as SOD-323 or SOD-523. Key electrical characteristics include breakdown voltage, clamping voltage, peak pulse current, and capacitance. The low clamping voltage is crucial for ensuring that the voltage seen by the protected component remains within a safe range during an ESD event. The low capacitance helps to maintain signal integrity in high-speed data lines. The fast response time allows the diode to react quickly to ESD strikes, preventing damage to sensitive components. Refer to the product datasheet for detailed specifications and application guidelines, including recommended PCB layout and soldering conditions.