EN
  • EN
  • DE

PJ4N3KDW

Part No PJ4N3KDW
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276721-PJ4N3KDW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJ4N3KDW CAD Model

Description

The PJ4N3KDW is a discrete semiconductor component manufactured by Panjit. While specific detailed information on this particular part number is limited, understanding Panjit's general product offerings provides a reasonable context. Panjit is a well-known manufacturer of diodes, transistors, MOSFETs, and other power semiconductors. Consequently, it's highly probable that the PJ4N3KDW is a type of MOSFET or transistor designed for switching or amplification applications.

Given the lack of precise documentation, it's difficult to definitively state the exact applications of this component. However, based on Panjit's other offerings, typical applications would include:

  • Power Supplies: Used in the switching circuitry of power supplies to efficiently convert voltage levels.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management in various electronic devices.
  • Motor Control: Utilized in motor control circuits for efficient switching and control of motor speed and direction.
  • Lighting Systems: Found in LED lighting systems and ballasts for power management and dimming control.
  • Battery Management Systems (BMS): Integrated within BMS to control charging and discharging of batteries, ensuring safe and efficient operation.

Features

  • Low On-Resistance (RDS(on)): Likely features a low RDS(on) to minimize power loss and improve efficiency.
  • High Switching Speed: Designed for fast switching speeds to reduce switching losses in high-frequency applications.
  • High Voltage Capability: Capable of withstanding high voltages, making it suitable for various power applications.
  • Surface Mount Package: Most likely available in a surface mount package for automated assembly and space efficiency.
  • RoHS Compliant: Manufactured to meet RoHS standards, ensuring environmental compliance.

Benefits

  • Improved Efficiency: Low RDS(on) and fast switching speeds contribute to higher energy efficiency.
  • Reduced Power Dissipation: Minimizes power loss, resulting in lower operating temperatures and increased reliability.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Enhanced Reliability: Robust design and high voltage capability ensure reliable operation in demanding environments.
  • Environmentally Friendly: RoHS compliance minimizes the environmental impact of the device.

Without specific datasheet information, detailed technical specifications cannot be provided. However, typical parameters to consider for a device like this would include drain-source voltage (VDS), drain current (ID), gate-source voltage (VGS), on-resistance (RDS(on)), and operating temperature range. Potential users should consult Panjit's website or distributor resources for more detailed information if available, or consider similar components if the specifications are critical and unavailable for this part.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5687 $51.1830
215+ $0.4667 $100.3405
335+ $0.4521 $151.4535
460+ $0.4375 $201.2500
595+ $0.4229 $251.6255
795+ $0.3792 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 952,380 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess