EN
  • EN
  • DE

MMSZ5236AT/R7

Part No MMSZ5236AT/R7
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description Diode Zener Single 7.5V 2% 500mW 2-Pin SOD-123 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079587-MMSZ5236AT/R7
Categories Diodes - Zener - Single
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSZ5236AT/R7 CAD Model

Description

The Panjit MMSZ5236AT/R7 is a Zener diode designed for surface mount applications. It is used for voltage regulation and transient voltage suppression in various electronic circuits. Housed in a SOD-323 package, it is suitable for compact designs where board space is limited.

Applications:

  • Voltage regulation in electronic circuits
  • Overvoltage protection
  • Transient voltage suppression (TVS)
  • Clipping circuits
  • Level shifting

Features:

  • Zener Voltage: 7.5V
  • Surface Mount Device (SMD)
  • SOD-323 Package
  • High surge current capability
  • Low reverse leakage current

Benefits:

  • Provides stable voltage regulation
  • Protects sensitive components from overvoltage conditions
  • Saves board space due to its small size
  • Enhances circuit reliability
  • Easy to integrate into automated assembly processes

Additional Details:

The MMSZ5236AT/R7 has a Zener voltage (Vz) of 7.5V, which provides a stable voltage reference for various applications. Its SOD-323 package is designed for surface mount technology (SMT), allowing for efficient and cost-effective assembly. The diode is characterized by its low reverse leakage current, which minimizes power loss in the circuit. It also features a high surge current capability, making it suitable for applications where transient voltage suppression is required. The /R7 suffix indicates the packaging type, typically referring to tape and reel for automated placement. The device complies with RoHS standards, ensuring it is environmentally friendly. Detailed electrical characteristics, such as the dynamic impedance and temperature coefficient, are available in the product datasheet. The MMSZ5236AT/R7 is widely used in consumer electronics, automotive systems, and industrial equipment for voltage regulation and protection purposes.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess