EN
  • EN
  • DE

MMBZ5229BV

Part No MMBZ5229BV
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1225117-MMBZ5229BV
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5229BV CAD Model

Description

The MMBZ5229BV is a surface-mount Zener diode manufactured by Panjit. It's designed to provide voltage regulation in a variety of electronic circuits. This diode comes in a small SOT-23 package and is commonly used for stabilizing voltage levels, protecting sensitive components from overvoltage conditions, and clipping voltage spikes.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Voltage clipping
  • Transient voltage suppression
  • Electronic circuit protection

Features

  • Zener Voltage: 3.9V (Nominal)
  • Tolerance: +/- 5%
  • Power Dissipation: 350 mW
  • Package: SOT-23
  • Surface Mount Device (SMD): Suitable for automated assembly
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly

Benefits

  • Precise Voltage Regulation: The tight tolerance of +/- 5% ensures accurate and stable voltage regulation.
  • Compact Size: The small SOT-23 package allows for high-density board designs.
  • Reliable Overvoltage Protection: Protects sensitive components from damage due to voltage surges or spikes.
  • Easy Integration: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Environmentally Compliant: RoHS compliance ensures the diode meets environmental regulations.

Technical Specifications

  • Zener Voltage (VZ): 3.9V
  • Zener Test Current (IZT): 5 mA
  • Reverse Leakage Current (IR): 5 µA @ 1V
  • Power Dissipation (PD): 350 mW
  • Operating and Storage Temperature Range: -65°C to +150°C
  • Package: SOT-23

The MMBZ5229BV Zener diode from Panjit offers a reliable and cost-effective solution for voltage regulation and overvoltage protection in a wide range of electronic applications. Its small size and precise voltage characteristics make it a popular choice for modern circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess