The GQZ5.6B T/R 13 is a Zener diode manufactured by Panjit. It's designed to provide voltage regulation and transient voltage suppression in electronic circuits. The 'T/R 13' likely refers to the component being supplied on Tape and Reel with a specific reel size or quantity per reel.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in electronic devices
- Transient voltage suppression in automotive electronics
- Reference voltage in instrumentation circuits
- Signal clipping
Features
- Zener Voltage: 5.6V (Nominal)
- High surge current capability
- Low leakage current
- Glass passivated junction
- SOD-123 package
- RoHS compliant
Benefits
- Provides stable voltage regulation
- Protects sensitive components from voltage surges
- Enhances the reliability of electronic systems
- Suitable for space-constrained applications
- Easy to assemble using automated equipment
Additional Details
The GQZ5.6B T/R 13 Zener diode typically has a power dissipation rating of around 500mW. Its glass passivated junction contributes to its stability and reliability under different operating conditions. The SOD-123 package allows for compact designs and easy integration into automated assembly lines. Its fast response time makes it ideal for protecting circuits against rapid voltage transients. The 5.6V Zener voltage provides a precise voltage clamping point, making it suitable for protecting sensitive electronic components that operate at or near that voltage level. The device is designed to meet industry-standard quality requirements, ensuring reliable long-term performance in demanding applications. The tape and reel packaging facilitates high-volume manufacturing.