EN
  • EN
  • DE

BZX784C3V9

Part No BZX784C3V9
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1157859-BZX784C3V9
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX784C3V9 CAD Model

Description

The BZX784C3V9 is a surface-mount Zener diode manufactured by Panjit. It's designed for voltage regulation and transient voltage suppression in various electronic circuits. As a Zener diode, it maintains a stable voltage across its terminals when reverse biased above its Zener voltage.

Applications:

  • Voltage Regulation: Used to maintain a constant voltage in circuits, ensuring stable operation of sensitive components.
  • Transient Voltage Suppression: Protects circuits from voltage spikes and surges caused by electrostatic discharge (ESD), inductive switching, or other transient events.
  • Clipping Circuits: Limits voltage swings in signal processing applications.
  • Overvoltage Protection: Prevents damage to electronic components due to excessive voltage.
  • Reference Voltage Source: Provides a stable reference voltage for analog circuits and instrumentation.

Features:

  • Zener Voltage of 3.9V: Provides a stable voltage regulation at 3.9V.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • Low Leakage Current: Minimizes power consumption and improves circuit efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Response Time: Quickly clamps voltage transients, protecting sensitive components.

Benefits:

  • Precise Voltage Regulation: Ensures stable and reliable circuit operation.
  • Effective Transient Protection: Safeguards sensitive components from voltage spikes.
  • Compact Design: Surface mount package saves board space.
  • Improved Circuit Reliability: Protects against overvoltage conditions.
  • Energy Efficient: Low leakage current reduces power consumption.

Additional Details:

The BZX784C3V9 is typically available in a small SOT-23 or similar surface-mount package. The power dissipation capability of the diode depends on the ambient temperature and the PCB layout. It's important to refer to the datasheet for the maximum allowable power dissipation and thermal derating information. The Zener voltage has a tolerance, which is specified in the datasheet. When selecting a Zener diode for a specific application, it's crucial to consider the Zener voltage, power dissipation, surge current capability, and operating temperature range. The diode should be placed as close as possible to the protected component to minimize the effects of parasitic inductance. It is designed to provide reliable voltage regulation and transient protection in a variety of electronic devices. The datasheet provides detailed information on the electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess