EN
  • EN
  • DE

BZX584C56

Part No BZX584C56
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1157791-BZX584C56
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX584C56 CAD Model

Description

The BZX584C56 is a surface-mount Zener diode manufactured by Panjit. Zener diodes are designed to maintain a specific voltage across their terminals when reverse biased, making them ideal for voltage regulation, voltage reference, surge suppression, and clipping applications.

Applications

  • Voltage regulation: Maintaining a stable voltage in electronic circuits.
  • Voltage reference: Providing a known voltage for comparison in circuits.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes.
  • Clipping circuits: Limiting the voltage to a specific level.
  • Overvoltage protection: Safeguarding circuits from excessive voltage conditions.

Features

  • Zener Voltage: 56V (Nominal). This signifies the reverse voltage at which the diode begins to conduct and regulate voltage.
  • Surface Mount Package: Typically available in SOD-323 or similar small outline packages, suitable for automated assembly.
  • Low Leakage Current: Minimal reverse leakage current ensures efficient operation and minimal power loss.
  • High Surge Current Capability: Ability to withstand high surge currents, enhancing reliability in transient voltage suppression applications.
  • Pb-Free Finish/RoHS Compliant: Environmentally friendly, meeting RoHS directives.

Benefits

  • Precise Voltage Regulation: Provides a stable and accurate voltage output.
  • Compact Size: Small surface mount package allows for high-density circuit designs.
  • Reliable Performance: Designed to withstand a wide range of operating conditions.
  • Easy to Integrate: Suitable for automated assembly processes, reducing manufacturing costs.
  • Enhanced Circuit Protection: Protects sensitive components from damage due to voltage transients.

Additional Details

The BZX584C56 Zener diode is commonly used in various electronic devices, including power supplies, communication equipment, and consumer electronics. It is designed to provide reliable voltage regulation and transient voltage suppression. The specific package (e.g., SOD-323) impacts the power dissipation capabilities and mounting requirements. Always refer to the manufacturer's datasheet for precise specifications, including maximum power dissipation, operating temperature range, and soldering recommendations.

Specifications:

  • Zener Voltage (Vz): 56V
  • Power Dissipation (Pd): Typically around 200-300mW (depending on package)
  • Operating Temperature Range: Typically -65°C to +150°C
  • Package: SOD-323 (or equivalent)

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6018 $60.1800
235+ $0.4943 $116.1605
365+ $0.4782 $174.5430
500+ $0.4632 $231.6000
645+ $0.4481 $289.0245
865+ $0.4019 $347.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess