EN
  • EN
  • DE

1SMC5339_R1_10001

Part No 1SMC5339_R1_10001
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description Diode Zener Single 5.6V 5000mW 2-Pin DO-214AB T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035470-1SMC5339_R1_10001
Categories Diodes - Zener - Single
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SMC5339_R1_10001 CAD Model

Description

The 1SMC5339_R1_10001 is a Zener diode manufactured by Panjit. Zener diodes are designed to maintain a specific voltage across their terminals when reverse biased. This characteristic makes them ideal for voltage regulation, voltage reference, and transient voltage suppression applications. The SMC in the part number refers to the package type.

Applications:

  • Voltage Regulation: Used to maintain a constant voltage level in electronic circuits.
  • Voltage Reference: Employed as a voltage reference in precision measurement and control systems.
  • Transient Voltage Suppression: Utilized to protect sensitive electronic components from voltage spikes and surges.
  • Overvoltage Protection: Used in power supplies and other electronic equipment to prevent damage from overvoltage conditions.
  • Clipping Circuits: Used to clip or limit voltage levels in signal processing applications.

Features:

  • Zener Voltage: Provides a stable Zener voltage for voltage regulation.
  • Low Leakage Current: Minimizes current leakage, improving efficiency.
  • Fast Response Time: Offers fast response to voltage transients, ensuring effective protection.
  • High Surge Current Capability: Withstands high surge currents, providing robust protection.
  • Surface Mount Package: Suitable for surface mount assembly, saving space.

Benefits:

  • Precise Voltage Regulation: Ensures stable and precise voltage levels in electronic circuits.
  • Effective Transient Protection: Protects sensitive components from voltage spikes and surges.
  • Reliable Performance: Provides consistent and reliable performance under various operating conditions.
  • Long Lifespan: High-quality construction ensures a long service life.
  • Versatile Application: Suitable for a wide range of voltage regulation and protection applications.

The 1SMC5339_R1_10001 Zener diode is designed to provide reliable voltage regulation and transient voltage suppression in various electronic circuits. Its fast response time and high surge current capability make it suitable for protecting sensitive components from voltage spikes and surges. Panjit is known for its high-quality semiconductor devices, ensuring that the 1SMC5339_R1_10001 Zener diode provides consistent and reliable performance. The datasheet typically includes information on Zener voltage, reverse leakage current, power dissipation, and operating temperature range. Care must be taken not to exceed the maximum ratings to prevent damage to the diode. The R1 refers to the packaging style.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess