EN
  • EN
  • DE

1SMA4731

Part No 1SMA4731
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1122264-1SMA4731
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMA4731 CAD Model

Description

The 1SMA4731 is a Zener diode manufactured by Panjit. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, maintaining a stable voltage across their terminals when a reverse voltage exceeding the Zener voltage is applied. The 1SMA4731 is commonly used for voltage regulation, voltage reference, and transient voltage suppression in various electronic circuits. It is packaged in an SMA (Surface Mount Assembly) package, making it suitable for automated assembly processes.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and electronic circuits.
  • Voltage Reference: Providing a stable voltage reference for analog circuits and measurement systems.
  • Transient Voltage Suppression: Protecting sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Shaping and limiting voltage waveforms in signal processing applications.
  • Overvoltage Protection: Preventing damage to electronic circuits due to overvoltage conditions.

Features

  • Zener Voltage: Maintains a stable voltage when operated in the reverse breakdown region.
  • SMA Package: Compact surface-mount package for easy assembly.
  • High Surge Capability: Withstands high surge currents without failure.
  • Low Leakage Current: Minimizes power loss in standby mode.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Stable Voltage: Provides a stable and reliable voltage reference for various applications.
  • Effective Protection: Protects sensitive electronic components from voltage transients and overvoltage conditions.
  • Simplified Design: Easy to integrate into existing circuits.
  • Reduced System Cost: Cost-effective solution for voltage regulation and protection.
  • Improved System Reliability: Enhances the reliability of electronic systems by preventing damage from voltage transients.

Additional Details

The 1SMA4731 has a nominal Zener voltage of 4.7V. The power dissipation rating is typically 1W. The surge current capability can vary depending on the pulse duration and waveform. The operating temperature range is typically from -65°C to +150°C. The specific specifications are available in the datasheet provided by Panjit. It is important to refer to the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4807 $59.2280
100+ $1.2151 $121.5100
150+ $1.1769 $176.5350
205+ $1.1388 $233.4540
265+ $1.1007 $291.6855
355+ $0.9875 $350.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess