EN
  • EN
  • DE

UCTGS1224-X

Part No UCTGS1224-X
Manufacturer Panduit Corp
Catalog Unclassified
Description 12-24 FLAT HEAD PHILLIPS SCREW / Screw Self-Drilling Flat-HD Slot 12-24-THD Black Zinc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Series *
Win Source Part Number 775411-UCTGS1224-X
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Family Name UCTGS
Introduction Date November 17, 2003
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian UCTGS1224-X CAD Model

Description

The Panduit UCTGS1224-X is a high-performance cable tie mount designed for secure and reliable cable management in a variety of applications. This mount is part of Panduit's extensive line of cable management solutions, known for their durability and ease of use. It is engineered to provide a stable anchor point for cable ties, helping to organize and route cables efficiently.

Applications

  • Data centers and networking infrastructure: Used to manage and secure network cables, ensuring optimal airflow and preventing cable strain.
  • Industrial control panels: Provides a reliable method for routing and securing wiring within control panels.
  • Telecommunications equipment: Helps organize and protect cables in telecom installations, reducing the risk of disconnections and damage.
  • Automotive wiring harnesses: Used in the manufacturing and maintenance of automotive wiring systems to bundle and secure cables.
  • General purpose cable management: Suitable for any application requiring secure and organized cable routing.

Features

  • High-quality construction: Made from durable materials that provide excellent resistance to environmental factors and mechanical stress.
  • Secure mounting: Designed to offer a strong and reliable anchor point for cable ties.
  • Easy to install: Features a user-friendly design that simplifies installation, saving time and labor costs.
  • Versatile compatibility: Compatible with a wide range of cable tie sizes, providing flexibility in cable management solutions.
  • Compact design: Minimizes space requirements, allowing for efficient cable routing in tight spaces.

Benefits

  • Improved cable organization: Helps to maintain a neat and organized cable layout, reducing clutter and improving accessibility.
  • Enhanced cable protection: Protects cables from damage and strain, extending their lifespan and reducing the risk of failures.
  • Increased safety: Reduces the risk of tripping hazards and electrical accidents by keeping cables properly routed and secured.
  • Reduced maintenance costs: Minimizes the need for cable repairs and replacements, lowering overall maintenance expenses.
  • Optimized airflow: In data centers and other environments, proper cable management improves airflow, helping to prevent overheating and improve system performance.

Additional Details

The UCTGS1224-X is typically made from materials like nylon 6.6, which offers excellent tensile strength and resistance to chemicals, temperature, and UV exposure. The mount can be attached using screws or adhesive, depending on the application requirements. It is designed to withstand a wide range of operating temperatures and environmental conditions, making it suitable for both indoor and outdoor use. Specific dimensions and load-bearing capacities can be found in the product datasheet provided by Panduit. This cable tie mount is an essential component for any professional cable management system, providing a reliable and efficient solution for securing and organizing cables in a variety of environments.

You May Also Be Interested in

Others
Lowest to $79.8232
Others
Lowest to $0.2657
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Lowest to $0.0099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess