EN
  • EN
  • DE

DP245E88TGY

Part No DP245E88TGY
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panels
Description DATAPATCH 24-PORT CATEGORY 5E PU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Punchdown Panel
Connector Type RJ45
Number of Positions 24
Number of Rows 2
Termination Style Punch Down
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1631820-DP245E88TGY
Ultra Librarian 3D Model Ultra Librarian DP245E88TGY CAD Model

Description

N

You May Also Be Interested in

Neutrik
NPPA-S Fiber Optic Connectors
Need more? Email Us
Panduit Corp
UNLOADED PANEL ACCEPTS UP TO SIX
Need more? Email Us
Neutrik
NPPA-TT-SD25 Fiber Optic Connect
Need more? Email Us
Neutrik
NPPA-TT-S-HNT Fiber Optic Connec
Need more? Email Us
Switchcraft Inc.
CONN PATCHBAY 48JACKS 1.75"
Need more? Email Us
Neutrik
NZPF3RU Fiber Optic Connectors
Need more? Email Us
Neutrik
NPP-S Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-PT-I Fiber Optic Connect
Need more? Email Us
Neutrik
NPPA-TT-S Fiber Optic Connectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess