EN
  • EN
  • DE

TQ2SA-L-4.5V-H93

Part No TQ2SA-L-4.5V-H93
Manufacturer Panasonic
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970532-TQ2SA-L-4.5V-H93
Categories OEM Parts(T-Z)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQ2SA-L-4.5V-H93 CAD Model

Description

The TQ2SA-L-4.5V-H93 is a compact and highly reliable signal relay manufactured by Panasonic. It's specifically designed for applications demanding high sensitivity and low power consumption. This relay is commonly used in telecommunications equipment, measurement devices, and various types of control systems where space is limited and energy efficiency is crucial.

Applications

  • Telecommunications Equipment: Used in line cards, switching systems, and other telecom infrastructure components.
  • Measurement Devices: Employed in precision instruments, testers, and data acquisition systems where accurate signal switching is required.
  • Control Systems: Integrated into industrial control panels, automation systems, and process control equipment.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment.
  • Medical Equipment: Found in diagnostic instruments and patient monitoring systems.

Features

  • High Sensitivity: Requires minimal coil power for activation, contributing to energy efficiency.
  • Compact Size: Small footprint allows for dense PCB mounting, saving valuable board space.
  • High Reliability: Designed for long-term operation with a high number of switching cycles.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-sensitive applications.
  • Surface Mount Package: Enables automated assembly and reduces manufacturing costs.
  • Sealed Construction: Protects the internal components from dust and moisture, ensuring reliable operation in harsh environments.

Benefits

  • Energy Efficiency: High sensitivity and low power consumption minimize energy usage and reduce operating costs.
  • Space Savings: Compact size allows for denser circuit designs, reducing the overall size of the equipment.
  • Long-Term Reliability: Robust construction ensures dependable performance over an extended service life.
  • Simplified Manufacturing: Surface mount package facilitates automated assembly, reducing manufacturing time and costs.
  • Environmental Protection: Sealed construction protects the relay from environmental contaminants, ensuring reliable operation in various conditions.

Additional Details

The TQ2SA-L-4.5V-H93 operates with a coil voltage of 4.5V and is typically used for switching low-level signals. Its compact size and high sensitivity make it an ideal choice for portable devices and other applications where energy efficiency and space are critical considerations. This relay also features a high dielectric strength, which provides insulation between the coil and contacts, enhancing safety and reliability. Contact ratings for the TQ2SA-L-4.5V-H93 are usually in the range of 0.5A at 125VAC or 1A at 30VDC, making it suitable for controlling various types of electronic circuits.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,452 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess