EN
  • EN
  • DE

RP-SMLE16DA1

Part No RP-SMLE16DA1
Manufacturer Panasonic
Catalog Memory Cards
Description 16GB microSDHC(TF) LE C10 U3 UHS-I MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1456775-RP-SMLE16DA1
Manufacturer Panasonic
Package Tray
Product Status Obsolete
Memory Type microSDHC™
Memory Size 16 GB
Speed Class 10
Technology MLC
Operating Temperature -25°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian RP-SMLE16DA1 CAD Model

Description

The RP-SMLE16DA1 by Panasonic is a high-performance 16GB microSDHC (TransFlash) memory card, specifically engineered for users who demand superior speed and reliability. It comes equipped with LE (Limited Edition) Class 10, U3, UHS-I, and MLC (Multi-Level Cell) technology, offering exceptional read and write speeds suitable for professional use. The U3 rating underlines its ability to handle 4K video recording with a minimum sequential write speed of 30MB/s, while UHS-I interface ensures fast data transfer rates when used with compatible devices. Furthermore, MLC technology provides enhanced durability and a longer lifespan compared to cards using TLC (Triple-Level Cell) technology. Whether it's for capturing high-resolution photographs, recording and storing 4K video, or running memory-intensive applications, the RP-SMLE16DA1 offers robust performance and reliability, making it an ideal choice for professionals and enthusiasts alike.

You May Also Be Interested in

Wintec Industries
MEM CARD COMPACTFLASH 128MB SLC
Need more? Email Us
Omron
MEM CARD FLASH CARD 128MB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 2GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS MLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SDHC 16GB UHS MLC / Memory Card SDHC™ 16GB Class 10, UHS Class 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SDHC 16GB UHS PSLC / Memory Card SDHC™ 16GB Class 10, UHS Class 1 pSLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 4GB UHS MLC / Memory Card microSDHC™ 4GB Class 10, UHS Class 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD MICROSD 1GB UHS SLC / Memory Card microSD™ 1GB Class 10, UHS Class 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS SLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 SLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess