EN
  • EN
  • DE

PCA907LCG

Part No PCA907LCG
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 269561-PCA907LCG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA907LCG CAD Model

Description

The PCA907LCG is a system reset IC manufactured by Panasonic, designed to provide reliable reset signals to microprocessors and other digital circuits in various applications. It ensures proper system initialization and prevents malfunction due to power fluctuations or brownout conditions. This device is crucial for maintaining the stability and integrity of electronic systems.

Applications:

  • Microprocessor-based systems: Used to reset microprocessors during power-up or voltage drops.
  • Industrial control systems: Provides a reliable reset signal for control units in industrial environments.
  • Automotive electronics: Ensures proper startup and operation of electronic components in vehicles.
  • Consumer electronics: Protects sensitive components in devices like TVs, set-top boxes, and audio equipment.
  • Embedded systems: Offers a stable reset function for embedded applications.

Features:

  • Precise reset threshold voltage: Accurately detects voltage drops and generates a reset signal.
  • Built-in hysteresis: Prevents oscillation during voltage fluctuations.
  • Low current consumption: Minimizes power consumption in battery-powered applications.
  • Small package size: Allows for compact design and easy integration into various systems.
  • Wide operating temperature range: Suitable for use in diverse environments.

Benefits:

  • Improved system reliability: Prevents system crashes and data corruption due to voltage instability.
  • Simplified system design: Reduces the need for external reset circuitry.
  • Enhanced protection: Safeguards sensitive components from damage due to power fluctuations.
  • Cost-effective solution: Provides a reliable reset function at a competitive price.
  • Easy integration: Can be easily incorporated into existing system designs.

Additional Details:

The PCA907LCG typically features a fixed reset threshold voltage, which is the voltage level at which the reset signal is asserted. It often includes a reset timeout period to ensure that the system remains in reset long enough for proper initialization. The device is available in small surface-mount packages, facilitating easy integration into space-constrained applications. Detailed specifications such as supply voltage range, operating temperature range, and reset timeout duration can be found in the product datasheet.

For detailed specifications, consult the Panasonic datasheet for PCA907LCG.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8928 $58.9280
24+ $4.8348 $116.0352
37+ $4.6835 $173.2895
51+ $4.5334 $231.2034
66+ $4.3821 $289.2186
89+ $3.9282 $349.6098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess