EN
  • EN
  • DE

MN4164P-15

Part No MN4164P-15
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079724-MN4164P-15
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN4164P-15 CAD Model

Description

The Panasonic MN4164P-15 is a 64Kbit Dynamic RAM (DRAM) organized as 65,536 words x 1 bit. This DRAM is designed for applications requiring high-density memory with a relatively fast access time. Its features make it suitable for a variety of digital systems where memory size and speed are important considerations.

Applications:

  • Microcomputers: Used as main memory in early microcomputer systems.
  • Video Game Consoles: Employed for frame buffer memory or general-purpose RAM.
  • Printers: Utilized in printer buffer memory to store data before printing.
  • Industrial Control Systems: Integrated into industrial controllers for temporary data storage.
  • Communication Equipment: Used in modems and other communication devices for data buffering.

Features:

  • 64Kbit Density: Provides a storage capacity of 65,536 bits.
  • Access Time: The -15 variant indicates a 150ns access time, enabling quick data retrieval.
  • Single +5V Power Supply: Operates on a single +5V power supply, simplifying system design.
  • Multiplexed Address Inputs: Reduces the number of pins required, leading to a smaller package size.
  • TTL Compatible: Compatible with standard TTL logic levels for easy interfacing.

Benefits:

  • Efficient Data Storage: Provides ample memory for various data storage needs.
  • Improved System Performance: Fast access time allows for quicker data processing.
  • Simplified Design: Single power supply requirement simplifies integration into existing systems.
  • Cost-Effective: Offers a balance of performance and cost for memory applications.
  • Easy Integration: TTL compatibility facilitates seamless integration with other digital components.

Additional Details:

The MN4164P-15 utilizes a multiplexed address input scheme, where row and column addresses are time-multiplexed. This reduces the number of address pins required on the package. The device requires periodic refresh cycles to maintain the integrity of the stored data. It is commonly available in a plastic DIP (Dual In-line Package).

Technical Specifications:

  • Capacity: 64 Kbits (65,536 words x 1 bit)
  • Access Time: 150 ns
  • Supply Voltage: +5V
  • Package Type: DIP (Dual In-line Package)
  • Operating Temperature: 0°C to +70°C

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess