EN
  • EN
  • DE

MN13852-G(TX)

Part No MN13852-G(TX)
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016782-MN13852-G(TX)
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN13852-G(TX) CAD Model

Description

The MN13852-G(TX) is a voltage detector IC manufactured by Panasonic. Voltage detectors, also known as voltage supervisors or reset ICs, are integrated circuits that monitor a voltage level and generate a reset signal when the voltage falls below a certain threshold. This is used to protect microcontrollers and other sensitive electronic components from damage caused by undervoltage conditions.

Applications:

  • Microcontroller reset circuits: Used to reset microcontrollers when the power supply voltage drops below the minimum operating voltage.
  • Power supply monitoring: Employed to monitor the output voltage of power supplies and generate an alarm if the voltage is out of range.
  • Battery-powered devices: Used to protect batteries from over-discharge and extend battery life.
  • Automotive electronics: Integrated into automotive electronic systems to monitor voltage levels and ensure reliable operation.
  • Industrial control systems: Utilized in industrial control systems to monitor voltage levels and prevent equipment damage.

Features:

  • Precise voltage detection: Accurately detects voltage levels with minimal error.
  • Low current consumption: Minimizes power consumption in battery-powered applications.
  • Open-drain output: Provides a flexible output that can be easily interfaced with other circuits.
  • Small package size: Enables compact and space-saving designs.
  • Hysteresis: Prevents oscillations around the threshold voltage.

Benefits:

  • Improved system reliability: Protects electronic components from damage caused by undervoltage conditions.
  • Extended battery life: Prevents over-discharge of batteries, extending their lifespan.
  • Simplified design: Simplifies the design of voltage monitoring circuits.
  • Reduced cost: Offers a cost-effective solution for voltage monitoring applications.

Additional Details:

The MN13852-G(TX) voltage detection threshold is typically factory-set, but some models may offer adjustable thresholds. The device often includes a built-in hysteresis to prevent false triggering caused by voltage fluctuations. The output signal can be used to trigger a reset in a microcontroller or to activate an alarm. The "(TX)" suffix likely indicates a specific packaging or output configuration variation.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess