EN
  • EN
  • DE
  • IT

MA4X193

Part No MA4X193
Manufacturer Panasonic
Catalog Diodes, Rectifiers - Arrays
Description Silicon epitaxial planar type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1211478-MA4X193
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA4X193 CAD Model

Description

The MA4X193 is a silicon epitaxial planar type schottky barrier diode manufactured by Panasonic. This diode is specifically designed for high-speed switching applications and features a low forward voltage and fast reverse recovery time, making it suitable for use in various electronic circuits.

Applications:

  • High-Speed Switching: Used in circuits where rapid switching is required, such as in voltage clamping or signal rectification.
  • Voltage Clamping: Protects sensitive electronic components from voltage spikes by clamping the voltage to a safe level.
  • Signal Rectification: Converts AC signals to DC signals with high efficiency and minimal loss.
  • Mixer Applications: Used in radio frequency (RF) mixers for signal conversion in communication systems.
  • Detector Applications: Utilized in detectors for signal detection and demodulation.

Features:

  • Low Forward Voltage (VF): Reduces power loss and improves efficiency in forward conduction.
  • Fast Reverse Recovery Time (trr): Enables high-speed switching and reduces switching losses.
  • Small Package Size: Allows for compact circuit designs and efficient use of board space.
  • High Surge Current Capability: Withstands high surge currents without damage, enhancing reliability.
  • Low Capacitance: Minimizes signal distortion and improves high-frequency performance.

Benefits:

  • Improved Circuit Efficiency: Low forward voltage and fast reverse recovery time reduce power losses.
  • Enhanced Switching Performance: High-speed switching capability improves circuit responsiveness.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Increased Reliability: High surge current capability ensures robustness in harsh environments.
  • Optimized High-Frequency Response: Low capacitance ensures minimal signal distortion at high frequencies.

Additional Details:

The MA4X193's construction involves an epitaxial planar structure, which enhances its electrical characteristics and reliability. The diode is typically housed in a small surface-mount package, facilitating automated assembly processes. Its low forward voltage drop and fast reverse recovery time are critical in applications where minimizing power loss and maximizing switching speed are essential. This schottky barrier diode is designed to provide consistent performance over a wide range of operating conditions, ensuring stable operation in diverse electronic systems. The ability to handle high surge currents makes it suitable for use in environments where transient voltage spikes are common, providing robust protection to sensitive components. Furthermore, the low capacitance ensures that the diode does not significantly impede high-frequency signals, making it ideal for RF and microwave applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess