EN
  • EN
  • DE
  • IT

ERJXGNF5233Y

Part No ERJXGNF5233Y
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 738143-ERJXGNF5233Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERJXGNF5233Y CAD Model

Description

The Panasonic ERJXGNF5233Y is a surface-mount chip resistor known for its precision and reliability. This resistor is designed using thick film technology, ensuring stable performance and making it suitable for a wide range of electronic applications.

Applications:

  • Consumer Electronics: Used in various consumer devices such as televisions, audio equipment, and home appliances.
  • Automotive Electronics: Implemented in automotive control systems, sensors, and other automotive applications.
  • Industrial Equipment: Employed in industrial automation systems, power supplies, and control circuits.
  • Telecommunications: Utilized in telecommunication devices like routers, modems, and network equipment.
  • Medical Devices: Used in medical electronic equipment where precision and reliability are critical.

Features:

  • 523 kΩ Resistance: Provides a resistance value of 523 kΩ.
  • ±1% Tolerance: Offers a tight tolerance of ±1% for precise resistance control.
  • Thick Film Technology: Uses thick film resistive element for stable and reliable performance.
  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for high-density PCB layouts.
  • RoHS Compliant: Complies with RoHS standards, making it environmentally friendly.

Benefits:

  • High Precision: Ensures accurate and consistent resistance values, critical for precise circuit operation.
  • Excellent Stability: Provides stable performance under various environmental conditions.
  • Compact Size: Small size allows for efficient use of board space in compact electronic devices.
  • Reliable Performance: Offers long-term reliability and consistent performance.
  • Environmentally Friendly: RoHS compliance ensures that it meets environmental safety standards.

Additional Details:

The Panasonic ERJXGNF5233Y chip resistor is designed for operation within specified voltage and temperature ranges, ensuring stable and reliable performance in diverse conditions. It is commonly mounted on PCBs using reflow soldering. The thick film construction ensures robustness and a long lifespan, making it suitable for demanding applications. Detailed specifications, including temperature coefficient and power rating, can be found in the manufacturer's datasheet. This resistor is particularly well-suited for applications where precision, stability, and compact size are paramount. It is designed to withstand electrostatic discharge (ESD), further enhancing its reliability in sensitive electronic circuits. The combination of these features makes the ERJXGNF5233Y a preferred choice for a wide range of electronic applications, ensuring consistent and dependable performance.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess