EN
  • EN
  • DE
  • IT

ERJ3GEYJ152V

Part No ERJ3GEYJ152V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description Thick Film Chip Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172391-ERJ3GEYJ152V
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERJ3GEYJ152V CAD Model

Description

The ERJ3GEYJ152V is a chip resistor produced by Panasonic. It is designed for surface mount technology (SMT) and belongs to the ERJ series, which is well-regarded for its high reliability and stability in various electronic applications. This particular resistor has a resistance value of 1.5 kOhms.

Applications

  • Consumer Electronics: Frequently used in products such as televisions, digital cameras, and portable audio players for current limiting and voltage division.
  • Automotive Electronics: Incorporated into automotive control systems and sensor circuits for precise signal conditioning and circuit protection.
  • Industrial Equipment: Utilized in industrial control systems, power supplies, and instrumentation devices for stable current sensing and voltage regulation.
  • Medical Devices: Implemented in medical monitoring equipment and diagnostic instruments for accurate resistance measurement and control.
  • Telecommunications Equipment: Applied in telecommunication devices for impedance matching, signal termination, and circuit stabilization.

Features

  • Surface Mount Technology (SMT): Enables efficient automated assembly, reducing manufacturing time and costs.
  • High Reliability: Provides consistent and stable resistance values under a wide range of operating conditions.
  • Compact Size: Facilitates the design of high-density circuits, optimizing the use of board space.
  • Lead-Free Construction: Complies with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental safety.
  • Protective Coating: Offers robust protection against moisture, abrasion, and other environmental factors.
  • Precise Resistance Value: Delivers accurate resistance values, contributing to reliable and predictable circuit behavior.

Benefits

  • Improved Circuit Performance: Enhances the accuracy and reliability of circuit operation.
  • Reduced Manufacturing Costs: Streamlines the assembly process, lowering production expenses.
  • Enhanced Product Reliability: Minimizes potential failures, extending the overall lifespan of the end product.
  • Compliance with Environmental Standards: Aligns with environmental regulations, promoting sustainable practices.
  • Space-Saving Design: Allows for more compact and efficient circuit layouts.
  • Consistent Performance: Maintains stable resistance values even with variations in temperature and operating conditions.

Additional Details

The ERJ3GEYJ152V resistor typically has a tolerance of ±5%, representing the acceptable range of variation from its nominal resistance. It is typically rated for 0.1W power dissipation. It is often available in an 0603 package size. It is crucial to apply proper soldering techniques for reliable mounting and electrical connection. More detailed specifications and application notes are available in the manufacturer's datasheet provided by Panasonic.

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess