EN
  • EN
  • DE
  • IT

ERJ2RKF1000X

Part No ERJ2RKF1000X
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822745-ERJ2RKF1000X
Ultra Librarian 3D Model Ultra Librarian ERJ2RKF1000X CAD Model

Description

The ERJ2RKF1000X is a thick film chip resistor manufactured by Panasonic, designed for surface mount technology (SMT) applications on printed circuit boards (PCBs). Chip resistors are fundamental passive components used in electronic circuits for various purposes such as current limiting, voltage division, and pull-up/pull-down configurations.

Applications:

  • Consumer Electronics: Commonly used in televisions, audio equipment, digital cameras, and other consumer devices.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation equipment.
  • Automotive Electronics: Found in electronic control units (ECUs), sensor circuits, and lighting systems.
  • Medical Devices: Utilized in monitoring equipment, diagnostic tools, and therapeutic devices.
  • Telecommunications: Integrated into networking equipment, mobile phones, and communication systems.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Compact Size: Small footprint for high-density circuit designs.
  • High Reliability: Offers stable resistance values over a wide range of operating conditions.
  • Tolerance: Precise resistance tolerance for accurate circuit performance.
  • Wide Resistance Range: Available in various resistance values to meet different circuit requirements.

Benefits:

  • Reduced Board Space: SMT design allows for smaller and more compact circuit boards.
  • Improved Assembly Efficiency: Automated assembly reduces manufacturing time and costs.
  • Enhanced Circuit Performance: Precise resistance values ensure accurate circuit operation.
  • Increased Reliability: Stable performance over a wide range of environmental conditions.
  • Cost-Effective: Mass production of chip resistors results in lower component costs.

Additional Details:

This particular resistor has a resistance value of 100 Ohms. The '1000' in the part number indicates 100 x 10^0 Ohms. It is crucial to refer to the datasheet for detailed specifications such as power rating, temperature coefficient, and packaging information to ensure proper application and reliable operation. The ERJ series from Panasonic is known for its reliability and performance in various applications. Understanding the power rating is critical to prevent the resistor from overheating and failing. The temperature coefficient provides information on how much the resistance changes with temperature variations, which is important for applications where temperature stability is essential.

You May Also Be Interested in

Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6,495+ $0.0077 $50.0115
15,625+ $0.0064 $100.0000
24,195+ $0.0062 $150.0090
33,335+ $0.0060 $200.0100
43,105+ $0.0058 $250.0090
57,695+ $0.0052 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 6495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess