EN
  • EN
  • DE

ERBRD2R50X

Part No ERBRD2R50X
Manufacturer Panasonic
Catalog Fuses
Description Micro Chip Fuse
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1172372-ERBRD2R50X
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ERBRD2R50X CAD Model

Description

The ERBRD2R50X is a surge-resistant chip resistor manufactured by Panasonic. It is designed to protect electronic circuits from high-energy surges, such as those caused by lightning strikes or inductive switching. These resistors offer a compact size and excellent surge withstanding capability, making them suitable for a wide range of applications where transient voltage protection is crucial.

Applications:

  • Power supplies: Protecting sensitive components from voltage spikes.
  • Lighting circuits: Providing surge protection in LED lighting systems.
  • Communication equipment: Safeguarding against surges in telecom and networking devices.
  • Industrial control systems: Protecting control circuits from electrical disturbances.
  • Automotive electronics: Protecting vehicle electronics from transient voltages.

Features:

  • High surge withstanding capability: Designed to absorb high-energy surges without failure.
  • Compact size: Allows for space-saving design in electronic circuits.
  • Excellent stability: Provides reliable performance under various environmental conditions.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Chip resistor format: Suitable for automated surface mount assembly.

Benefits:

  • Enhanced circuit protection: Prevents damage to sensitive electronic components from voltage surges.
  • Improved system reliability: Reduces the risk of system failure due to electrical disturbances.
  • Reduced maintenance costs: Minimizes the need for repairs and replacements caused by surge damage.
  • Space-saving design: Allows for smaller and more compact electronic devices.
  • Compliance with safety standards: Ensures compliance with industry safety regulations.

Additional Details:

The ERBRD2R50X is a thick film chip resistor. Its resistance value is 2.5 Ohms. It is designed for surface mount technology (SMT) assembly and offers excellent solderability. It is commonly used in applications where surge protection is a primary requirement, such as in power supply units, communication equipment, and industrial control systems.

You May Also Be Interested in

AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess