The ELJFD1R2KF is a fixed inductor produced by Panasonic. This inductor is designed to provide a stable inductance value for various applications, including filtering, impedance matching, and energy storage in electronic circuits. It's known for its compact size and reliable performance.
Applications
- RF circuits
- DC-DC converters
- Filtering circuits
- Power supplies
- Signal processing
Features
- Fixed inductance value
- Small size
- High Q-factor
- Surface mount technology (SMT)
- Excellent temperature stability
- RoHS compliant
Benefits
- Effective filtering and noise suppression
- Stable inductance over temperature and frequency
- Compact design for space-saving applications
- Reliable performance in harsh environments
Technical Specifications
The ELJFD1R2KF has an inductance value of 1.2 μH with a tolerance of ±10%. It is designed for surface mount applications. The dimensions are 3.2mm x 2.5mm x 2.2mm. The self-resonant frequency (SRF) is typically above 100MHz. Its DC resistance (DCR) is very low, which minimizes power losses. The operating temperature range is between -40°C and +85°C.
This inductor is a suitable choice for applications where a small size and stable inductance are important. Its surface mount design allows for easy integration into automated manufacturing processes. Its compact footprint is advantageous in high-density circuit board designs.