EN
  • EN
  • DE

EEFUE0G221R

Part No EEFUE0G221R
Manufacturer Panasonic
Catalog Aluminum - Polymer Capacitors
Description Specialty Polymer Aluminum Electrolytic Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170950-EEFUE0G221R
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EEFUE0G221R CAD Model

Description

The Panasonic EEFUE0G221R is a surface mount aluminum electrolytic capacitor featuring a conductive polymer electrolyte. This capacitor is characterized by its low ESR (Equivalent Series Resistance) and high ripple current capability. These features make it suitable for applications that require efficient power delivery and stable performance under high-frequency operation.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies for various electronic devices
  • Motherboards
  • Graphics cards
  • Solid-state drives (SSDs)
  • Notebook computers
  • Digital consumer electronics

Features

  • Low ESR: Minimizes power loss and heat generation, improving efficiency.
  • High Ripple Current Capability: Enables stable operation under high-frequency and high-current conditions.
  • Long Life: Offers an extended operational lifespan, enhancing system reliability.
  • Surface Mount Technology (SMT): Allows for automated assembly and compact circuit design.
  • Stable Performance: Maintains consistent electrical characteristics over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations by being free from hazardous substances.

Benefits

  • Improved Power Efficiency: Reduces energy waste in power circuits.
  • Enhanced System Reliability: Provides stable and reliable performance in demanding applications.
  • Reduced Heat Generation: Minimizes thermal stress on surrounding components.
  • Compact Design: Enables smaller and more efficient circuit layouts.
  • Optimized Performance: Delivers stable operation under high ripple current conditions.

Technical Specifications

While specific details depend on the exact datasheet, key specifications for the EEFUE0G221R typically include:

  • Capacitance: 220µF
  • Voltage Rating: 4V
  • ESR (Equivalent Series Resistance): Very Low ESR values in the mΩ range (check datasheet for exact value)
  • Operating Temperature Range: -55°C to +105°C

For precise specifications, always refer to the official Panasonic datasheet for the EEFUE0G221R.

You May Also Be Interested in

Panasonic
EEF-SX0E331E4 Panasonic Aluminum Organic Polymer Capacitors 330uF 2.5V datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
CAP ALUM POLY 47UF 20% 50V TH
Need more? Email Us
Panasonic
EEF-JX0D471RB Panasonic Aluminum Organic Polymer Capacitors 2VDC 470uF 20% 3mOhm 10200mArms datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
CAP ALUM POLY 82UF 20% 16V SMD
Need more? Email Us
United Chemi-Con
CAP ALUMHYB 220UF 20% 16V SMD
Need more? Email Us
Panasonic
EEH-ZS1V471P Panasonic Aluminum Organic Polymer Capacitors 35VDC 470uF 125degC Hybrid Cap AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEH-ZA1H470P Panasonic Aluminum Organic Polymer Capacitors 50VDC 47uF 20% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 82UF 20% 6.3V SMD
Lowest to $0.8732
Nichicon
CAP ALUM POLY 100UF 20% 10V TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess