EN
  • EN
  • DE
  • IT

ECHU1H101GX5

Part No ECHU1H101GX5
Manufacturer Panasonic
Catalog Film Capacitors
Description Stacked Metallized PPS Film Chip Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170664-ECHU1H101GX5
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECHU1H101GX5 CAD Model

Description

The ECHU1H101GX5 is a film capacitor manufactured by Panasonic. This capacitor belongs to the EC Series, known for its high reliability and excellent electrical characteristics. It is designed for a wide range of applications requiring stable capacitance and low losses.

Applications:

  • Power supplies
  • Inverters
  • Audio equipment
  • Lighting ballasts
  • General-purpose electronic circuits

Features:

  • Capacitance: 100pF
  • Voltage Rating: 50V DC
  • Tolerance: ±2%
  • Dielectric Material: PPS (Polyphenylene Sulfide) Film
  • Operating Temperature Range: -40°C to +105°C
  • RoHS Compliant: Yes
  • Lead Spacing: 5mm
  • Flame Retardant Epoxy Resin Coating: Provides excellent moisture resistance and insulation.
  • Self-Healing Properties: Allows the capacitor to recover from minor over-voltage events, enhancing its reliability.

Benefits:

  • High Stability: The PPS film dielectric ensures excellent capacitance stability over a wide temperature range.
  • Low Losses: Provides efficient performance in high-frequency applications.
  • Long Life: Designed for long-term reliability in demanding environments.
  • Compact Size: Allows for dense circuit board designs.
  • Safety: Flame retardant coating enhances safety.

Additional Details:

The ECHU1H101GX5 is constructed with a metallized PPS film, offering a stable capacitance value and low dissipation factor. Its compact size makes it suitable for space-constrained applications. The capacitor's excellent electrical characteristics and high reliability make it a preferred choice for various electronic devices.

This capacitor is suitable for filtering, coupling, decoupling, and timing circuits. The 2% tolerance ensures accurate performance in sensitive applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess