EN
  • EN
  • DE

DB2U31400L

Part No DB2U31400L
Manufacturer Panasonic
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 30MA USSMINI2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 30 V 30mA Surface Mount USSMINI2-F2-B
Manufacturer Panasonic
Package Reel - TR
Part Status Obsolete
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOD-923
Case / Package USSMINI2-F2-B
Family Name DB2U314
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number P15183DKR, P15183CT, P15183TR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868240-DB2U31400L
Ultra Librarian 3D Model Ultra Librarian DB2U31400L CAD Model

Description

The DB2U31400L is a rectifier diode manufactured by Panasonic. Rectifier diodes are semiconductor devices that allow current to flow in only one direction, effectively converting alternating current (AC) to direct current (DC). They are fundamental components in power supplies and various electronic circuits.

Applications

  • Power supplies: Used in AC-to-DC power supplies for electronic devices.
  • Battery chargers: Rectifies AC voltage to charge batteries.
  • Voltage doublers: Used in voltage multiplier circuits.
  • Reverse polarity protection: Prevents damage from incorrect power supply connections.
  • Free-wheeling diodes: Used to protect inductive loads (e.g., relays, motors) from voltage spikes.

Features

  • High forward current capability: Capable of handling a specified amount of forward current (If).
  • Low forward voltage drop: Minimizes power loss during conduction.
  • High reverse voltage rating: Can withstand a specified amount of reverse voltage (Vr) without breaking down.
  • Fast recovery time: Quickly switches from conducting to blocking state.
  • Surface mount package: Designed for automated assembly on printed circuit boards (PCBs).
  • Low leakage current: Minimizes current flow in the reverse direction.

Benefits

  • Efficient AC-to-DC conversion: Converts AC to DC with minimal power loss.
  • Reliable operation: Provides stable and dependable performance.
  • Compact size: Surface mount package saves space on PCBs.
  • Easy assembly: Suitable for automated assembly processes.
  • Protects circuits: Prevents damage from reverse polarity and voltage spikes.

Additional Details

Specific parameters for the DB2U31400L, such as the exact forward current (If), reverse voltage (Vr), and recovery time, can be found in the datasheet provided by Panasonic. The forward voltage drop is the voltage drop across the diode when it is conducting current. The reverse leakage current is the small amount of current that flows through the diode when it is reverse biased. The operating temperature range is the temperature range within which the diode can operate reliably. The package type is a crucial factor in determining how the diode is mounted on a PCB. Proper heat sinking may be required for high-current applications to prevent overheating. Datasheets should always be consulted for the most accurate and up-to-date specifications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess