EN
  • EN
  • DE

ATX201SA

Part No ATX201SA
Manufacturer Panasonic
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047038-ATX201SA
Categories Signal Relays,Up to 2 Amps
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATX201SA CAD Model

Description

The ATX201SA is a compact and reliable signal relay manufactured by Panasonic, designed for low-signal switching applications. It offers excellent performance and stability, making it suitable for various electronic devices and systems. This relay is frequently used in telecommunications equipment, measurement devices, and control circuits.

Applications

  • Telecommunications Equipment
  • Measurement and Instrumentation
  • Control Systems
  • Security Systems
  • Office Automation Equipment

Features

  • Compact Size
  • Low Power Consumption
  • High Sensitivity
  • Surface Mount Design
  • High Reliability

Benefits

  • Saves board space due to its small footprint
  • Reduces overall system power consumption
  • Ensures reliable switching even with low-level signals
  • Facilitates automated assembly processes
  • Offers long-term operational stability

Additional Details

The ATX201SA relay is designed for surface mount assembly, making it ideal for high-density circuit boards. It features a sealed construction to protect against environmental contaminants. Key specifications include coil voltage, contact current rating (typically up to 2 Amps), contact resistance, and insulation resistance. The relay's low power consumption makes it particularly suitable for battery-powered devices. It also provides excellent surge resistance, protecting it from voltage spikes. This relay is commonly used in applications where space and power are critical. Its high reliability ensures consistent performance over its operating life. Proper soldering techniques should be employed during installation to prevent damage. Detailed datasheets are available from Panasonic, providing comprehensive specifications and application guidelines. This relay meets industry standards for environmental compliance, including RoHS. The ATX201SA is a dependable solution for signal switching needs in various electronic systems.

You May Also Be Interested in

Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $0.9605
Omron
G6SU-2F-TR DC5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 5VDC 100mW T/R datasheet, inventory, & pricing.
Need more? Email Us
Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $0.9605
Fujitsu Electronics America, Inc.
DIP,9x14mm Signal Relays RoHS
Lowest to $1.4844
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730
TE Connectivity
Signal Relays RoHS
Lowest to $4.9478
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
Omron
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V DIP,10x6.5mm Signal Relays RoHS
Lowest to $0.9023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7460 $52.3800
70+ $1.4326 $100.2820
110+ $1.3878 $152.6580
150+ $1.3431 $201.4650
195+ $1.2983 $253.1685
260+ $1.1640 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess