EN
  • EN
  • DE

AQW213EHAX

Part No AQW213EHAX
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Description Photomos Signal 250V/120MA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045881-AQW213EHAX
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AQW213EHAX CAD Model

Description

The AQW213EHAX is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic. It is designed for a wide range of applications requiring reliable, high-isolation switching. It utilizes an LED on the input side to activate a MOSFET on the output side, providing excellent isolation and long life.

Applications

  • Factory automation
  • Industrial control
  • Measuring instruments
  • Security equipment
  • Telecommunications
  • Data communication

Features

  • High isolation voltage
  • Low on-resistance
  • Low output capacitance
  • Surface mount package
  • Long operational life
  • Low off-state leakage current

Benefits

  • Provides electrical isolation between control and load circuits.
  • Minimizes power loss in the on-state.
  • Reduces signal distortion in high-frequency circuits.
  • Enables compact and efficient board designs.
  • Offers long-term reliability and reduced maintenance.
  • Prevents unwanted current flow in the off-state.

Additional Details

The AQW213EHAX is a versatile SSR with a normally open (1 Form A) contact configuration. Its small size and surface mount packaging make it suitable for high-density circuit board designs. The low on-resistance minimizes voltage drop and power dissipation across the relay, while the high isolation voltage ensures safe and reliable operation in applications where electrical isolation is critical. Key parameters include the load voltage, load current, on-resistance, isolation voltage, and control current. Proper thermal management is essential, especially when operating at higher load currents. Refer to the Panasonic datasheet for detailed specifications, application notes, and recommended soldering profiles. This SSR is often chosen over electromechanical relays due to its longer lifespan, faster switching speed, and absence of contact bounce. Its reliability and performance make it suitable for demanding applications in various industries.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess