EN
  • EN
  • DE

AQW212SXC04

Part No AQW212SXC04
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817762-AQW212SXC04
Ultra Librarian 3D Model Ultra Librarian AQW212SXC04 CAD Model

Description

The AQW212SXC04 is a solid state relay (SSR) manufactured by Panasonic. It's designed for various switching applications, providing electrical isolation between the control circuit and the load circuit. This SSR utilizes a MOSFET output, allowing for efficient and reliable switching of AC or DC loads.

Applications:

  • Industrial control systems: Used for switching motors, solenoids, and other industrial loads.
  • Security systems: Employed in alarm systems and access control systems.
  • Lighting control: Used for switching lights and dimming systems.
  • Telecommunications: Found in telecom switching equipment.
  • Medical equipment: Applied in medical devices where electrical isolation is crucial.

Features:

  • Solid-state design: Offers increased reliability and longer lifespan compared to electromechanical relays.
  • MOSFET output: Provides efficient and fast switching.
  • Electrical isolation: Ensures isolation between the control and load circuits, enhancing safety.
  • Low on-resistance: Minimizes power dissipation and voltage drop across the relay.
  • Surface mount package: Enables compact and efficient board assembly.

Benefits:

  • Increased reliability: The solid-state design eliminates mechanical wear, increasing the lifespan and reliability of the relay.
  • Faster switching speeds: MOSFET output enables faster switching compared to mechanical relays.
  • Reduced power consumption: Low on-resistance minimizes power dissipation, leading to energy savings.
  • Enhanced safety: Electrical isolation ensures safe operation by preventing voltage surges and ground loops.
  • Compact design: Surface mount package allows for efficient use of board space.

Additional Details:

The AQW212SXC04 typically has a control voltage range suitable for common logic levels, making it easily compatible with microcontrollers and other control circuits. The load voltage and current ratings should be carefully considered based on the specific application requirements. Refer to the Panasonic datasheet for detailed specifications, including input voltage range, load voltage range, load current rating, isolation voltage, and operating temperature range. The device is designed for surface mount soldering techniques.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6352 $61.9872
25+ $4.6235 $115.5875
39+ $4.4791 $174.6849
54+ $4.3347 $234.0738
69+ $4.1903 $289.1307
93+ $3.7572 $349.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess