Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel
Capacitance 220μF
Tolerance ±20%
Voltage - Rated 6.3V
Type Molded
ESR (Equivalent Series Resistance) 25mOhm at 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime at Temp. 1000 Hrs at 85°C
Mounting Style SMD
Manufacturer Package 2917 (7343 Metric)
Parts Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.079" (2.00mm)
Manufacturer Size Code D2E
Features General Purpose
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1129705-6TPE220MAP
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6TPE220MAP CAD Model

Description

The Panasonic Electronic Components 6TPE220MAP is a molded capacitor that has a capacitance of 220μF and a rated voltage of 6.3V.

  • Capacitance: 220μF
  • Rated Voltage: 6.3V
  • Tolerance: ±20%
  • ESR: 25mOhm @ 100kHz
  • Category: capacitor
  • Manufacturer Part Number: 1129705-6TPE220MAP
  • Applications: general-purpose applications
  • Supply and Demand Status: limited
  • Popularity: medium
  • Height: 0.079" (2.00mm)
  • Manufacturer Size Code: D2E
  • Lifetime: 1000 hours @ 85°C

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 6.3V 2917
Need more? Email Us
ECAD model for TCJD337M006R0025
Kemet
CAP TANT POLY 220UF 4V 2312
Need more? Email Us
ECAD model for T520C227M004ATE018
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 16V 2917
Need more? Email Us
ECAD model for TCJY336M016R0060
Kemet
CAP TANT POLY 150UF 4V 1411
Lowest to $1.4821
ECAD model for T520B157M004ATE030
AVX Corp/Kyocera Corp
CAP TANT POLY 3.3UF 63V 2312
Need more? Email Us
ECAD model for TCJC335M063R0200
AVX Corp/Kyocera Corp
CAP TANT POLY 4.7UF 50V 2312
Need more? Email Us
ECAD model for TCJC475M050R0200
Kemet
CAP TANT POLY 47UF 8V 1411
Need more? Email Us
ECAD model for T520B476M008ATE070
Kemet
CAP TANT POLY 33UF 50V 2917
Lowest to $46.2171
ECAD model for T541X336M050AH6710
Kemet
CAP TANT POLY 6.8UF 50V 2917
Lowest to $5.3592
ECAD model for T521V685M050ATE070

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6997 $52.4775
175+ $0.5741 $100.4675
270+ $0.5562 $150.1740
375+ $0.5382 $201.8250
485+ $0.5203 $252.3455
645+ $0.4665 $300.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention