The 2SK3546GOLSO+ is a silicon N-channel MOSFET from Panasonic. This MOSFET is designed for high-speed switching applications and power amplification.
Applications
- High-speed switching circuits
- DC-DC converters
- Power amplifiers
- Motor control circuits
- Lighting control systems
Features
- N-channel MOSFET
- Low on-resistance (Rds(on))
- High-speed switching
- Avalanche energy guaranteed
- RoHS compliant
Benefits
- Efficient Power Conversion: Low on-resistance minimizes power loss during switching, increasing overall efficiency.
- Fast Switching Speed: Enables high-frequency operation, suitable for modern power electronics.
- Reliable Performance: Avalanche energy rating ensures robustness against voltage spikes.
- Compact Design: Available in a surface-mount package for space-saving designs.
- Environmentally Friendly: RoHS compliant, reducing the environmental impact.
Specifications
The 2SK3546GOLSO+ typically features a drain-source voltage (Vds) rating appropriate for its target applications, along with a continuous drain current (Id) rating that indicates its power handling capability. The gate-source voltage (Vgs) and the total power dissipation are also crucial parameters. The on-resistance (Rds(on)) value is a key indicator of its efficiency in switching applications. Consult the datasheet for specific values.
This MOSFET is commonly used in a variety of power management systems, where efficient and reliable switching is required. Its combination of low on-resistance and fast switching speed makes it a valuable component in modern electronic designs.