EN
  • EN
  • DE

ST7735R-G5-PB2

Part No ST7735R-G5-PB2
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 343993-ST7735R-G5-PB2
Ultra Librarian 3D Model Ultra Librarian ST7735R-G5-PB2 CAD Model

Description

The ST7735R is a single-chip LCD driver designed for small to medium-sized TFT (Thin-Film Transistor) LCD panels. It supports a variety of resolutions, commonly used in mobile phones, wearable devices, and other portable applications. The driver integrates all necessary functions to control the LCD, including a display buffer, timing generator, and power management circuits, which simplifies the overall system design.

Applications:

  • Mobile Phones: For displaying vibrant images, text, and video content on the phone's screen.
  • Wearable Devices: In smartwatches and fitness trackers, providing a colorful and informative display for user interaction.
  • Digital Cameras: Used as the display screen for previewing and reviewing photos.
  • Portable Media Players: To display album art, video playback, and device settings.
  • Handheld Gaming Consoles: Providing a visual interface for gameplay and menu navigation.

Features:

  • Integrated LCD Driver: Simplifies the design by incorporating all necessary circuitry to drive a TFT LCD panel.
  • Supports RGB Interface: Compatible with various RGB interface standards for connecting to microcontrollers and processors.
  • Built-in Display Buffer: Includes a RAM buffer to store display data, reducing the load on the host microcontroller.
  • Gamma Correction: Allows for adjusting the color output to achieve optimal visual quality.
  • Low Power Consumption: Designed for battery-powered devices to minimize power drain.
  • Adjustable Backlight Control: Enables control over the brightness of the LCD backlight.
  • Multiple Color Formats: Supports various color formats, such as RGB565 and RGB666.

Benefits:

  • Improved Display Quality: Gamma correction and multiple color formats enhance the visual experience.
  • Simplified Design: The integrated LCD driver reduces the number of external components.
  • Reduced System Cost: Fewer external components contribute to lower overall system cost.
  • Extended Battery Life: Low power consumption is ideal for battery-powered devices.
  • Easy Integration: The RGB interface makes it easy to connect to a variety of microcontrollers.

Additional Details:

The ST7735R typically supports resolutions like 128x160 or 128x128 pixels. It uses a supply voltage range of approximately 2.8V to 3.3V. The built-in RAM buffer can vary in size depending on the specific model. It includes features like sleep mode to further reduce power consumption when the display is not actively used. The command interface allows for configuring various display settings, such as color inversion, display orientation, and scrolling.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess