EN
  • EN
  • DE

SRC-05VDC-SH

Part No SRC-05VDC-SH
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 340095-SRC-05VDC-SH
Ultra Librarian 3D Model Ultra Librarian SRC-05VDC-SH CAD Model

Description

The SRC-05VDC-SH is a miniature signal relay, commonly used in various electronic circuits for switching signals or low-power circuits. While specific details can vary depending on the manufacturer, the '05VDC' in the name indicates it operates with a 5VDC coil voltage.

Applications

  • Telecommunications equipment: Used in switching circuits for routing signals.
  • Consumer electronics: Employed in devices like audio amplifiers, televisions, and remote controls for signal switching.
  • Industrial control systems: Provides isolation and switching in control circuits.
  • Testing and measurement equipment: Utilized in automated test equipment for signal routing and selection.
  • Security systems: Integrated into alarm systems and access control devices for switching signals based on sensor inputs.

Features

  • Miniature size: Designed for high-density PCB mounting and space-saving applications.
  • Low coil power consumption: Operates with minimal power, suitable for battery-powered devices.
  • High sensitivity: Requires a small amount of current to activate.
  • High insulation resistance: Provides electrical isolation between the coil and contacts.
  • Sealed construction: Protects the relay from dust, moisture, and other environmental contaminants, enhancing reliability.

Benefits

  • Reliable switching: Ensures consistent and dependable signal switching performance.
  • Space saving: Miniature size allows for denser circuit designs.
  • Energy efficient: Low coil power consumption reduces overall system power consumption.
  • Long lifespan: Designed for high durability, offering extended operational life.
  • Protection from environment: Sealed construction increases reliability in harsh environments.

Additional Details

Relay contact configurations are typically Single Pole Double Throw (SPDT) or Double Pole Double Throw (DPDT). Key electrical specifications include coil resistance, contact rating (maximum voltage and current that the contacts can switch), operate time, and release time. It's also essential to consider the relay's temperature range when selecting it for specific applications. Datasheets provide comprehensive electrical characteristics, mechanical dimensions, and recommended operating conditions.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5842 $52.5780
210+ $0.4794 $100.6740
325+ $0.4644 $150.9300
450+ $0.4494 $202.2300
580+ $0.4344 $251.9520
775+ $0.3895 $301.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,101 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess