EN
  • EN
  • DE

SM7745HV-20.0M

Part No SM7745HV-20.0M
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 327183-SM7745HV-20.0M
Ultra Librarian 3D Model Ultra Librarian SM7745HV-20.0M CAD Model

Description

The SM7745HV-20.0M is a crystal oscillator, likely a surface mount device (SMD), operating at a frequency of 20.0 MHz. Crystal oscillators are essential components in electronic circuits, providing a stable and precise clock signal for various applications.

Applications

  • Microcontrollers: Serves as the timing reference for microcontroller operations.
  • Communication Systems: Utilized in transceivers and other communication equipment for signal generation and synchronization.
  • Digital Circuits: Clocks digital logic circuits, ensuring synchronized operation.
  • FPGA (Field-Programmable Gate Array): Provides a stable clock source for FPGA operation.
  • Embedded Systems: Used in a wide range of embedded applications requiring precise timing.

Features

  • Frequency: 20.0 MHz, offering a specific clocking frequency.
  • High Stability: Crystal oscillators provide stable and accurate frequency output.
  • SMD Package: Surface mount design for automated assembly and compact size.
  • Low Jitter: Minimal phase noise, ensuring clean and reliable clock signal.
  • Wide Operating Temperature: Designed to operate within a certain temperature range.

Benefits

  • Accurate Timing: Ensures precise timing for critical applications.
  • Reliable Performance: Stable frequency output for dependable operation.
  • Easy Integration: SMD package facilitates efficient assembly on PCBs.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Cost-Effective: Presents a cost-efficient solution for generating clock signals.

This crystal oscillator likely requires a supply voltage within the typical range for such devices, generally around 3.3V or 5V. The specific operating temperature range, frequency stability, and other electrical characteristics are usually detailed in the manufacturer's datasheet. It is commonly applied where a precise and stable timing reference is crucial, such as in network devices, industrial automation, and various consumer electronics.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess